ACT26ME26HB -- ACT 26C 26#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 26C 26#20 Pin Plug Deutsch - Te Connectivity
ACT26ME26HB
Description
ACT 26C 26#20 PIN PLUG
Description
ACT 26C 26#20 PIN PLUG
Suppliers
Act 26C 26#20 Pin Plug Deutsch - Te Connectivity
08AC6652
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC6652 |
|
Product Name
|
Act 26C 26#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers