TE Connectivity
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity
ACT26ME08PN-LC
Description
ACT 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity
55Y1296
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26ME08PN-LC |
55Y1296 |
|
Product Name
|
|
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers