TE Connectivity
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity
ACT26ME08PB-LC
Description
ACT 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity
08AC6641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26ME08PB-LC |
08AC6641 |
|
Product Name
|
|
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details