TE Connectivity
Act 5C 5#16 Pin Plug Deutsch - Te Connectivity
ACT26MD05HN-LC
Description
ACT 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 5C 5#16 Pin Plug Deutsch - Te Connectivity
08AC6438
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MD05HN-LC |
08AC6438 |
|
Product Name
|
|
Act 5C 5#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers