TE Connectivity
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity
ACT26MC08AN
Description
ACT 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity
08AC6339
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MC08AN |
08AC6339 |
|
Product Name
|
|
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers