TE Connectivity
Act 7C 7#20 Pin Plug Deutsch - Te Connectivity
ACT26MB99PN
Description
ACT 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 7C 7#20 Pin Plug Deutsch - Te Connectivity
08AC6297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MB99PN |
08AC6297 |
|
Product Name
|
|
Act 7C 7#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details