TE Connectivity
Act 7C 7#20 Pin Plug Deutsch - Te Connectivity
ACT26MB99PA-LC
Description
ACT 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 7C 7#20 Pin Plug Deutsch - Te Connectivity
08AC6292
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MB99PA-LC |
08AC6292 |
|
Product Name
|
|
Act 7C 7#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers