TE Connectivity
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
ACT26MB02HN-LC
Description
ACT 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
08AC6142
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MB02HN-LC |
08AC6142 |
|
Product Name
|
|
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers