Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
ACT26JE35HC [V001] -- CIRCULAR CONNECTOR ASSEMBLIES
TE Connectivity
Circular Connector Assemblies
ACT26JE35HC [V001]
Description
55 Position Circular Connector Plug, Male Pins Crimp
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
55 Position Circular Connector Plug, Male Pins Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ACT26JE35HC[V001]-ND
Circular Connector Assemblies
ACT26JE35HC[V001]-ND
55 Position Circular Connector Plug, Male Pins Crimp
55 Position Circular Connector Plug, Male Pins Crimp
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
ACT26JE35HC[V001]-ND
Product Name
Circular Connector Assemblies
Connector Type
Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Mil Spec Circular Connectors
107120
Specs
Connector Type
Circular / Cylindrical Connectors; Military Connector
Gender
Male / Plug
Geometry
Straight; Straight
View Details
Beckhoff Automation LLC
ZS2001-0004 | Female header with spring connection as IP20 plug-in connection level, 3 x 10-pin, with LED
View Details
Festo Corporation
Headers, Plugs and Sockets
NECU-L3G8-C1
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
14 to 24 AWG
View Details
Maury Microwave
Coaxial Adapters
8714A2
Specs
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details