TE Connectivity
Act 19C 19#20 Pin Plug Deutsch - Te Connectivity
ACT26JD19PN-LC
Description
ACT 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 19C 19#20 Pin Plug Deutsch - Te Connectivity
08AC5710
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JD19PN-LC |
08AC5710 |
|
Product Name
|
|
Act 19C 19#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details