ACT26JC98PB -- ACT 10C 10#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 10C 10#20 Pin Plug Deutsch - Te Connectivity
ACT26JC98PB
Description
ACT 10C 10#20 PIN PLUG
Description
ACT 10C 10#20 PIN PLUG
Suppliers
Act 10C 10#20 Pin Plug Deutsch - Te Connectivity
08AC5587
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC5587 |
|
Product Name
|
Act 10C 10#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details