ACT26JC08PB-LC -- ACT 8C 8#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity
ACT26JC08PB-LC
Description
ACT 8C 8#20 PIN PLUG
Description
ACT 8C 8#20 PIN PLUG
Suppliers
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity
08AC5528
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC5528 |
|
Product Name
|
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Gender
Male / Plug
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details