TE Connectivity
Act 5C 5#20 Pin Plug Deutsch - Te Connectivity
ACT26JB05PB-LC
Description
ACT 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 5C 5#20 Pin Plug Deutsch - Te Connectivity
08AC5364
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JB05PB-LC |
08AC5364 |
|
Product Name
|
|
Act 5C 5#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers