TE Connectivity
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
ACT26JB02AE
Description
ACT 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
08AC5299
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JB02AE |
08AC5299 |
|
Product Name
|
|
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers