ACT24MG41PN-LC -- ACT 41C 41#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 41C 41#20 Pin Recp Deutsch - Te Connectivity
ACT24MG41PN-LC
Description
ACT 41C 41#20 PIN RECP
Description
ACT 41C 41#20 PIN RECP
Suppliers
Act 41C 41#20 Pin Recp Deutsch - Te Connectivity
53AC3271
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC3271 |
|
Product Name
|
Act 41C 41#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details