ACT24MG16HN-LC -- ACT 16C 16#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 16C 16#16 Pin Recp Deutsch - Te Connectivity
ACT24MG16HN-LC
Description
ACT 16C 16#16 PIN RECP
Description
ACT 16C 16#16 PIN RECP
Suppliers
Act 16C 16#16 Pin Recp Deutsch - Te Connectivity
53AC3172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC3172 |
|
Product Name
|
Act 16C 16#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details