TE Connectivity
Act 8C 8#16 Pin Recp Deutsch - Te Connectivity
ACT24ME08PA
Description
ACT 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 8C 8#16 Pin Recp Deutsch - Te Connectivity
53AC2990
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24ME08PA |
53AC2990 |
|
Product Name
|
|
Act 8C 8#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details