ACT24MB98PA -- ACT 6C 6#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 6C 6#20 Pin Recp Deutsch - Te Connectivity
ACT24MB98PA
Description
ACT 6C 6#20 PIN RECP
Description
ACT 6C 6#20 PIN RECP
Suppliers
Act 6C 6#20 Pin Recp Deutsch - Te Connectivity
53AC2601
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC2601 |
|
Product Name
|
Act 6C 6#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers