TE Connectivity
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity
ACT24MB05AA
Description
ACT 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity
53AC2533
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24MB05AA |
53AC2533 |
|
Product Name
|
|
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details