TE Connectivity
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
ACT24JJ61HB-LC
Description
ACT 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
53AC2488
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24JJ61HB-LC |
53AC2488 |
|
Product Name
|
|
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details