TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
ACT24JJ29HB-LC
Description
ACT 29C 29#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 29C 29#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
53AC2419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24JJ29HB-LC |
53AC2419 |
|
Product Name
|
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers