ACT24JG16PN-LC -- ACT 16C 16#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 16C 16#16 Pin Recp Deutsch - Te Connectivity
ACT24JG16PN-LC
Description
ACT 16C 16#16 PIN RECP
Description
ACT 16C 16#16 PIN RECP
Suppliers
Act 16C 16#16 Pin Recp Deutsch - Te Connectivity
53AC2162
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC2162 |
|
Product Name
|
Act 16C 16#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
18 to 24 AWG
View Details