ACT24JG11HB -- ACT 11C 11#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
ACT24JG11HB
Description
ACT 11C 11#12 PIN RECP
Description
ACT 11C 11#12 PIN RECP
Suppliers
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
53AC2117
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC2117 |
|
Product Name
|
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers