ACT24JC04AB -- ACT 4C 4#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
ACT24JC04AB
Description
ACT 4C 4#16 PIN RECP
Description
ACT 4C 4#16 PIN RECP
Suppliers
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
52AC0159
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0159 |
|
Product Name
|
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details