TE Connectivity
Act 6C 6#20 Pin Recp Deutsch - Te Connectivity
ACT24JB98PB-LC
Description
ACT 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 6C 6#20 Pin Recp Deutsch - Te Connectivity
53AC1673
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24JB98PB-LC |
53AC1673 |
|
Product Name
|
|
Act 6C 6#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details