TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
ACT20MJ29PN-LC
Description
ACT 29C 29#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 29C 29#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
08AC5204
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20MJ29PN-LC |
08AC5204 |
|
Product Name
|
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details