TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
ACT20MJ29PA
Description
ACT 29C 29#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 29C 29#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
53AC1506
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20MJ29PA |
53AC1506 |
|
Product Name
|
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details