TE Connectivity
Act 21C 21#16 Pin Recp Deutsch - Te Connectivity
ACT20MH21AA
Description
ACT 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 21C 21#16 Pin Recp Deutsch - Te Connectivity
53AC1372
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20MH21AA |
53AC1372 |
|
Product Name
|
|
Act 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details