ACT20MG11HB -- ACT 11C 11#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
ACT20MG11HB
Description
ACT 11C 11#12 PIN RECP
Description
ACT 11C 11#12 PIN RECP
Suppliers
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
53AC1280
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC1280 |
|
Product Name
|
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details