ACT20MF32AB -- ACT 32C 32#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
ACT20MF32AB
Description
ACT 32C 32#20 PIN RECP
Description
ACT 32C 32#20 PIN RECP
Suppliers
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
53AC1218
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC1218 |
|
Product Name
|
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details