TE Connectivity
Act 6C 6#12 Pin Recp Deutsch - Te Connectivity
ACT20ME06HB
Description
ACT 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 6C 6#12 Pin Recp Deutsch - Te Connectivity
08AC5063
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20ME06HB |
08AC5063 |
|
Product Name
|
|
Act 6C 6#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers