TE Connectivity
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity
ACT20MB05PN
Description
ACT 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity
08AC4716
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20MB05PN |
08AC4716 |
|
Product Name
|
|
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers