ACT20JG11HA-LC -- ACT 11C 11#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
ACT20JG11HA-LC
Description
ACT 11C 11#12 PIN RECP
Description
ACT 11C 11#12 PIN RECP
Suppliers
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
53AC1012
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC1012 |
|
Product Name
|
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers