TE Connectivity
Act 4C 4#16 Skt Recp Deutsch - Te Connectivity
ACT20JC04SA-LC
Description
ACT 4C 4#16 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 4C 4#16 SKT RECP
Request a Quote
Email Supplier
Suppliers
Act 4C 4#16 Skt Recp Deutsch - Te Connectivity
08AC3977
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20JC04SA-LC |
08AC3977 |
|
Product Name
|
|
Act 4C 4#16 Skt Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers