ACT20JC04PA-LC -- ACT 4C 4#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
ACT20JC04PA-LC
Description
ACT 4C 4#16 PIN RECP
Description
ACT 4C 4#16 PIN RECP
Suppliers
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
08AC3973
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC3973 |
|
Product Name
|
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details