ACT20JB05PB -- ACT 5C 5#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity
ACT20JB05PB
Description
ACT 5C 5#20 PIN RECP
Description
ACT 5C 5#20 PIN RECP
Suppliers
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity
08AC3875
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC3875 |
|
Product Name
|
Act 5C 5#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers