TE Connectivity Backshell, Composite, 180Deg, Size 25; Accessory Type Deutsch Te Connectivity ACT00WB-J-EL00N

Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 25; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:25; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 25; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:25; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Composite, 180Deg, Size 25; Accessory Type Deutsch Te Connectivity - 51AH4505 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Composite, 180Deg, Size 25; Accessory Type Deutsch Te Connectivity
51AH4505
Backshell, Composite, 180Deg, Size 25; Accessory Type Deutsch Te Connectivity 51AH4505
BACKSHELL, COMPOSITE, 180DEG, SIZE 25; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:25; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No

BACKSHELL, COMPOSITE, 180DEG, SIZE 25; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:25; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AH4505
Product Name Backshell, Composite, 180Deg, Size 25; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details