TE Connectivity Backshell, Composite, 180Deg, Size 23; Accessory Type Deutsch Te Connectivity ACT00WB-H-EL00N

Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 23; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:23; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No
Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 23; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:23; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Backshell, Composite, 180Deg, Size 23 is designed for use with MIL-C-38999 Series III circular connectors. This backshell provides a lightweight and economical solution for strain relief and can accommodate environmental sealing with optional inserts. It features a mechanical tie-down for reliable cable securing, along with locking teeth to prevent rotation and ensure a secure fit. The backshell is constructed from composite materials, with a coupling nut and adapter body made of composite and a secondary grommet made of silicone elastomer. Recommended torque specifications vary based on shell sizes, with sizes A-E requiring 20-30 in/lbs and sizes F-J requiring 35-45 in/lbs. This product is suitable for applications in avionics, aerospace, and space industries.

Datasheet Summary
Powered by GS/AI

The Backshell, Composite, 180Deg, Size 23 is designed for use with MIL-C-38999 Series III circular connectors. This backshell provides a lightweight and economical solution for strain relief and can accommodate environmental sealing with optional inserts. It features a mechanical tie-down for reliable cable securing, along with locking teeth to prevent rotation and ensure a secure fit. The backshell is constructed from composite materials, with a coupling nut and adapter body made of composite and a secondary grommet made of silicone elastomer. Recommended torque specifications vary based on shell sizes, with sizes A-E requiring 20-30 in/lbs and sizes F-J requiring 35-45 in/lbs. This product is suitable for applications in avionics, aerospace, and space industries.

Suppliers

Company
Product
Description
Supplier Links
Backshell, Composite, 180Deg, Size 23; Accessory Type Deutsch Te Connectivity - 51AH4504 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Composite, 180Deg, Size 23; Accessory Type Deutsch Te Connectivity
51AH4504
Backshell, Composite, 180Deg, Size 23; Accessory Type Deutsch Te Connectivity 51AH4504
BACKSHELL, COMPOSITE, 180DEG, SIZE 23; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:23; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No

BACKSHELL, COMPOSITE, 180DEG, SIZE 23; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:23; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AH4504
Product Name Backshell, Composite, 180Deg, Size 23; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details