TE Connectivity Connector Backshells ACT00MB-J-EL00N

Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 42.03 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 42.03 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - ACT00MB-J-EL00N - TE Connectivity
Berwyn, PA, United States
Connector Backshells
ACT00MB-J-EL00N
Connector Backshells ACT00MB-J-EL00N
Body Features Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 42.03 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Composite
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter : 42.03 MM  [1.65 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 25

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
adapters - ACT00MB-J-EL00N - Powell Electronics, Inc.
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now
Backshells and Cable Clamps - ACT00MB-J-EL00N-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
ACT00MB-J-EL00N-ND
Backshells and Cable Clamps ACT00MB-J-EL00N-ND
Connector

Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACT00MB-J-EL00N ACT00MB-J-EL00N ACT00MB-J-EL00N-ND
Product Name Connector Backshells adapters Backshells and Cable Clamps
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products