TE Connectivity Connector Backshells ACT00AB-J-EL00N

Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Unplated Dimensions Cable Entry Diameter : 42.03 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Type : Backshell Sealable : No
Request a Quote
Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Unplated Dimensions Cable Entry Diameter : 42.03 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Type : Backshell Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - ACT00AB-J-EL00N - TE Connectivity
Berwyn, PA, United States
Connector Backshells
ACT00AB-J-EL00N
Connector Backshells ACT00AB-J-EL00N
Body Features Primary Product Material : Composite Primary Product Plating Material : Unplated Dimensions Cable Entry Diameter : 42.03 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Type : Backshell Sealable : No

Body Features


  • Primary Product Material : Composite
  • Primary Product Plating Material : Unplated

Dimensions


  • Cable Entry Diameter : 42.03 MM  [1.65 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 25

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ACT00AB-J-EL00N
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products