TE Connectivity Standard Circular Connectors ACT00AB-H-EL64S

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Composite, Aluminum Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Housing Features Circular Connector Shell Size : H (23) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Composite, Aluminum Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Housing Features Circular Connector Shell Size : H (23) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ACT00AB-H-EL64S - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ACT00AB-H-EL64S
Standard Circular Connectors ACT00AB-H-EL64S
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Composite, Aluminum Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Housing Features Circular Connector Shell Size : H (23) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Shell Base Material : Composite, Aluminum

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : H (23)

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Shielded : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Metal
Buy Now Datasheet
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ACT00AB-H-EL64S ACT00AB-H-EL64S
Product Name Standard Circular Connectors adapters
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Standard Circular Connectors - 1-2823447-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers