TE Connectivity Backshell, Composite, 180Deg, Size 15; Accessory Type Deutsch Te Connectivity ACT00AB-D-EL00N

Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 15; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:15; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 15; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:15; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Composite, 180Deg, Size 15; Accessory Type Deutsch Te Connectivity - 51AH4482 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Composite, 180Deg, Size 15; Accessory Type Deutsch Te Connectivity
51AH4482
Backshell, Composite, 180Deg, Size 15; Accessory Type Deutsch Te Connectivity 51AH4482
BACKSHELL, COMPOSITE, 180DEG, SIZE 15; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:15; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes

BACKSHELL, COMPOSITE, 180DEG, SIZE 15; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:15; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AH4482
Product Name Backshell, Composite, 180Deg, Size 15; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details