TE Connectivity Backshell, Composite, 180Deg, Size 11; Accessory Type Deutsch Te Connectivity ACT00AB-B-EL00N

Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 11; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:11; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, COMPOSITE, 180DEG, SIZE 11; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:11; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Composite, 180Deg, Size 11; Accessory Type Deutsch Te Connectivity - 51AH4480 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Composite, 180Deg, Size 11; Accessory Type Deutsch Te Connectivity
51AH4480
Backshell, Composite, 180Deg, Size 11; Accessory Type Deutsch Te Connectivity 51AH4480
BACKSHELL, COMPOSITE, 180DEG, SIZE 11; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:11; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes

BACKSHELL, COMPOSITE, 180DEG, SIZE 11; Accessory Type:Backshell; For Use With:MIL-C-38999 Series III Circular Connectors; Connector Shell Size:11; Cable Exit Angle:180°; Connector Body Material:Composite Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AH4480
Product Name Backshell, Composite, 180Deg, Size 11; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details