TE Connectivity Industrial Relays ACC633U10

Description
Industrial Relays 3 POLE 24V 60A
Datasheet
Description
Industrial Relays 3 POLE 24V 60A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
ACC633U10
Industrial Relays ACC633U10
Industrial Relays 3 POLE 24V 60A

Industrial Relays 3 POLE 24V 60A

Buy Now Datasheet
Acc633U10=60A 3P 24V Arrow Har Productsunlimited Te Connectivity - 94B3895 - Newark, An Avnet Company
Chicago, IL, United States
Acc633U10=60A 3P 24V Arrow Har Productsunlimited Te Connectivity
94B3895
Acc633U10=60A 3P 24V Arrow Har Productsunlimited Te Connectivity 94B3895
ACC633U10=60A 3P 24V ARROW HAR

ACC633U10=60A 3P 24V ARROW HAR

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number ACC633U10 94B3895
Product Name Industrial Relays Acc633U10=60A 3P 24V Arrow Har Productsunlimited Te Connectivity
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details