TE Connectivity Vibration Sensors AC-D03636

Description
Body Features Primary Product Material : 316L Stainless Steel Product Weight : 1.9 G  [.067 OZ ] Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : 316L Stainless Steel Product Weight : 1.9 G  [.067 OZ ] Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - AC-D03636 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
AC-D03636
Vibration Sensors AC-D03636
Body Features Primary Product Material : 316L Stainless Steel Product Weight : 1.9 G  [.067 OZ ] Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : 316L Stainless Steel
  • Product Weight : 1.9 G  [.067 OZ ]

Product Type Features


  • Accelerometer Type : IEPE
  • Vibration Sensor Product Type : Adapters & Accessories

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number AC-D03636
Product Name Vibration Sensors
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10206078-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3028-020-P - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011624-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20010900-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details