TE Connectivity
Vibration Sensors
AC-A04209
Description
Other Non-Linearity (FSO) (PCT) : ±1
Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Other Non-Linearity (FSO) (PCT) : ±1
Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Other Non-Linearity (FSO) (PCT) : ±1
Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Other
- Non-Linearity (FSO) (PCT) : ±1
Product Type Features
- Accelerometer Type : IEPE
- Vibration Sensor Product Type : Adapters & Accessories
Usage Conditions
- Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Vibration Measurement Instruments and Vibration Analyzers |
|
Product Number
|
AC-A04209 |
|
Product Name
|
Vibration Sensors |
|
Operating Temperature
|
-67 to 212 F (-55 to 100 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Acceleration
2 g
Frequency Range
0.0 to 1500 Hz
Sensor Technology
MEMS
View Details
Acceleration
2 g
Frequency Range
0.0 to 2000 Hz
Sensor Technology
MEMS
View Details
Acceleration
2500 g
Frequency Range
0.0 to 3500 Hz
Sensor Technology
MEMS
View Details