TE Connectivity Vibration Sensors AC-A03530

Description
Industry Standards IP Rating : IP67 Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Industry Standards IP Rating : IP67 Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - AC-A03530 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
AC-A03530
Vibration Sensors AC-A03530
Industry Standards IP Rating : IP67 Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Industry Standards


  • IP Rating : IP67

Other


  • Non-Linearity (FSO) (PCT) : ±1

Product Type Features


  • Accelerometer Type : IEPE
  • Vibration Sensor Product Type : Adapters & Accessories

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number AC-A03530
Product Name Vibration Sensors
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20003772-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20016620-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10209203-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details