TE Connectivity Vibration Sensors AC-A03470

Description
Mechanical Attachment Sensor Mount Type : Adhesive Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Mechanical Attachment Sensor Mount Type : Adhesive Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - AC-A03470 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
AC-A03470
Vibration Sensors AC-A03470
Mechanical Attachment Sensor Mount Type : Adhesive Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Mechanical Attachment


  • Sensor Mount Type : Adhesive

Other


  • Non-Linearity (FSO) (PCT) : ±1

Product Type Features


  • Accelerometer Type : IEPE
  • Vibration Sensor Product Type : Adapters & Accessories

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number AC-A03470
Product Name Vibration Sensors
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012876-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20013572-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Plug & Play Accelerometers - 10207742-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20006382-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details