TE Connectivity RF Antennas ABFT

Description
507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount
Datasheet
Description
507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ABFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ABFT
RF Antennas ABFT
507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount

507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ABFT
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 9dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-LT9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
View Details
Antenna Unit - NN03-310 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
4 suppliers
Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers