ABC26C-8000A -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & HousingsABC26C-8000A
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (AWG) : 26 - 22
Housing Features Housing Material : Composite
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Powell Electronics, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (AWG) : 26 - 22
Housing Features Housing Material : Composite
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (AWG) : 26 - 22
Housing Features Housing Material : Composite
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Configuration Features
Contacts Preloaded : Yes
Number of Positions : 40
Number of Rows : 2
Contact Features
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Plating Material : Gold (Au)
Contact Retention Within Housing : With
Contact Size : Size 22
Contact Type : Socket
Contact Underplating Material : Nickel
Wire Contact Termination Area Plating Material : Gold
Dimensions
Wire Size (AWG) : 26 - 22
Housing Features
Housing Material : Composite
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Contact Retention Type Within Housing : Crimp Snap-In
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Detent Lock
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Connector Assembly
Connector System : Wire-to-Wire
Insertion Force Type : Normal
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]